Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | UDFN |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS ARRAY, ESD PROTECTION, 5V, UDFN | Farnell |
Tvs Array, Esd Protection, 5V, Udfn | Newark Electronics |
NUP5150MUTBG, Quint Uni-Directional TVS Diode, 6-Pin UDFN | ON Semiconductor NUP5150MUTBG | RS Americas |
Where can I find additional details, specifications and documents for a NUP5150MUTBG?
Additional datasheets, footprints and schematics for NUP5150MUTBG are listed on our Part Details page. You can also find images and similar parts to NUP5150MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP5150MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP5150MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP5150MUTBG fall under?
The NUP5150MUTBG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to NUP5150MUTBG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP5150MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NUP5150MUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUP5150MUTBG have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NUP5150MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP5150MUTBG often in real-time on the comparison pages.
What if I can't find stock of NUP5150MUTBG?
You can fill out our help required form which you can use to request a quote for NUP5150MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.