Status: | Active |
---|---|
Series: | NUP5120X6 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Protects up to 5 Lines in Single SOT-563 Package |
ESD Rating of Class 3B (Exceeding 8kV) per Human Body Model and Class C (Exceeding 400V) per Machine Model. |
Compliance with IEC61000-4-2 (ESD) 15kV (Air), 8kV (Contact) |
This is Pb-Free Device |
Applications |
---|
Hand Held Portable Applications |
Notebooks, Desktops, and Servers |
End Products |
---|
Serial and Parallel Ports |
Description | NUP5120X6 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 5 |
Direction | Unidirectional |
C Max (pF) | 70 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 0.5 |
PPK Max (W) | 90 |
Package Type | SOT-563 |
Transient Suppressor Diode Array,unidirectional,5V V(Rwm),sot-563 |Onsemi NUP5120X6T1G | Newark Electronics |
NUP Series 7.2 V Uni-Directional Surface Mount TVS Diode - SOT-563 | Future Electronics |
ESD Suppressor TVS 15KV 6-Pin SOT-563 T/R | Avnet America |
DIODE, ESD PROTECTION, 5V, SOT-563 | element14 |
Where can I find additional details, specifications and documents for a NUP5120X6T1G?
Additional datasheets, footprints and schematics for NUP5120X6T1G are listed on our Part Details page. You can also find images and similar parts to NUP5120X6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP5120X6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP5120X6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP5120X6T1G fall under?
The NUP5120X6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP5120X6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP5120X6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP5120X6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP5120X6T1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NUP5120X6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP5120X6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP5120X6T1G?
You can fill out our help required form which you can use to request a quote for NUP5120X6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.