Status: | Active |
---|---|
Series: | NUP4302 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
17,865
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
54,000
in stock
|
Buy Now | |
element14
from US$0.47
|
7,088
in stock
|
Buy Now | |
Farnell
from US$0.47
|
7,088
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,092
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop |
Fast Switching |
PN Junction Guard Ring for Transient and ESD Protection |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Compliance with: IEC6100-4-2 (ESD) 15 kV (air), 8 kV (contact) |
UL Flammability Rating of 94 V - O |
Pb-Free Package is Available |
Applications |
---|
Ultra High - Speed Switching |
Digital Video Interface (DVI) |
End Products |
---|
USB 1.1 and 2.0 Power and Data Line Protection |
Monitors and Flat Panel Displays |
Description | NUP4302 |
---|---|
Compliance | Pb-free |
Interface | DVI USB 2.0 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 28 |
V(BR) Min (V) | 30 |
VRWM Max (V) | 25 |
IR Max (µA) | 30 |
PPK Max (W) | 0.225 |
Package Type | TSOP-6 |
NUP4302 Series 30 V 28 pF Schottky Diode for 4 Data Line ESD Protection - TSOP-6 | Future Electronics |
Schottky Diode Array 4-Lines ESD TSOP6 | RS |
ESD PROTECTION DIODE, 25V, TSOP-6 | element14 |
SMD TVS Array 4xUnip 30V TSOP6 | Schukat Electronic |
Esd Protection Device, 225 Mw, 25 V, Tsop, 6 Rohs Compliant: Yes |Onsemi NUP4302MR6T1G | Newark Electronics |
ESD Suppressor Diode Arrays 16KV 6-Pin TSOP T/R | Avnet Silica |
IC, Diode | RS Americas |
Where can I find additional details, specifications and documents for a NUP4302MR6T1G?
Additional datasheets, footprints and schematics for NUP4302MR6T1G are listed on our Part Details page. You can also find images and similar parts to NUP4302MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4302MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4302MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4302MR6T1G fall under?
The NUP4302MR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP4302MR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4302MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4302MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP4302MR6T1G have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for NUP4302MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4302MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP4302MR6T1G?
You can fill out our help required form which you can use to request a quote for NUP4302MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.