Status: | Active |
---|---|
Series: | NUP4301 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
378,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
252,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,575
in stock
|
Buy Now | |
element14
from US$0.07
|
7,575
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,000
in stock
|
Buy Now | |
RS
from US$0.08
|
2,200
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (5 pf Maximum) |
Single Package Integration Design |
Provides ESD Protection for JEDEC Standards JESD22 Machine Model = Class C Human Body Model = Class 3B |
Protection for IEC61000-4-2 (Level 4) 8.0 kV (Contact) 15 kV (Air) |
Ensures Data Line Speed and Integrity |
Fewer Components and Less Board Space |
Direct the Transient to Either Positive Side or to the Ground |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
USB 1.1 and 2.0 Data Line Protection |
T3/E3 Secondary IC Protection |
Video Line Protection |
Base Stations |
End Products |
---|
T1/E1 Secondary IC Protection |
HDSL, IDSL Secondary IC Protection |
Microcontroller Input Protection |
I2C Bus Protection |
Description | NUP4301 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 3 |
V(BR) Min (V) | 70 |
VRWM Max (V) | - |
IR Max (µA) | 2.5 |
PPK Max (W) | - |
Package Type | SC-74 |
NUP4301 Series 70 V 3 pF Diode Array for ESD Protection in 4 Data Lines - TSOP-6 | Future Electronics |
Diode Switching 70V 0.715A 6-Pin SC-74 T/R | Avnet America |
Transient Voltage Suppressor, Tvs, 70 V, Sc-74, 6 Rohs Compliant: Yes |Onsemi NUP4301MR6T1G | Newark Electronics |
ESD PROTECTION DIODE, 70V, SC-74-6 | element14 |
Diode: diode arrays | Transfer Multisort Elektronik |
TVS Diode Array Low-Cap. 70V SC-74-6 | RS |
NUP4301MR6T1G, Quad TVS Diode Array, 6-Pin SC-74 | ON Semiconductor NUP4301MR6T1G | RS Americas |
Where can I find additional details, specifications and documents for a NUP4301MR6T1G?
Additional datasheets, footprints and schematics for NUP4301MR6T1G are listed on our Part Details page. You can also find images and similar parts to NUP4301MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4301MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4301MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4301MR6T1G fall under?
The NUP4301MR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP4301MR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4301MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4301MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP4301MR6T1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NUP4301MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4301MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP4301MR6T1G?
You can fill out our help required form which you can use to request a quote for NUP4301MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.