Status: | Unknown |
---|---|
Series: | NUP42 Series |
RoHS: | Unknown |
Product Range | NUP42 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 20V |
Diode Case Style | TSOP |
No. of Pins | 6Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 6V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Peak Pulse Current Ippm | 25A |
Power Dissipation Pd | 500W |
ESD PROTECTION DEVICE, 5V, TSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a NUP4201MR6T1G?
Additional datasheets, footprints and schematics for NUP4201MR6T1G are listed on our Part Details page. You can also find images and similar parts to NUP4201MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4201MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4201MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4201MR6T1G fall under?
The NUP4201MR6T1G is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP4201MR6T1G when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4201MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4201MR6T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUP4201MR6T1G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NUP4201MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4201MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP4201MR6T1G?
You can fill out our help required form which you can use to request a quote for NUP4201MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.