Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-953 |
No. of Pins | 5Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
DIODE, AEC-Q101, ESD, 9V, SOT-953 | Farnell |
NUP412VP5T5G, Quad Uni-Directional TVS Diode, 18W, 5-Pin SOT-953 | ON Semiconductor NUP412VP5T5G | RS Americas |
Transient Suppressor Diode Array,unidirectional,9V V(Rwm),sot-953 |Onsemi NUP412VP5T5G | Newark Electronics |
Where can I find additional details, specifications and documents for a NUP412VP5T5G?
Additional datasheets, footprints and schematics for NUP412VP5T5G are listed on our Part Details page. You can also find images and similar parts to NUP412VP5T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP412VP5T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP412VP5T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP412VP5T5G fall under?
The NUP412VP5T5G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to NUP412VP5T5G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP412VP5T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP412VP5T5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUP412VP5T5G have stock available?
Authorised distributors including Farnell, element14, RS Americas and Newark Electronics have stock available or on a lead time for NUP412VP5T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP412VP5T5G often in real-time on the comparison pages.
What if I can't find stock of NUP412VP5T5G?
You can fill out our help required form which you can use to request a quote for NUP412VP5T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.