Status: | Active |
---|---|
Series: | NUP4114 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,728
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Clamping Voltage |
Small Body Outline Dimensions on SC88 Package:0.082 x 0.078 (2.10 mm x 1.25 mm) |
Low Body Height: 0.043 (1.10 mm) |
Standoff Voltage: 5.5 V |
Low Leakage |
Response Time is Typically < 1.0 ns |
IEC6100042 Level 4 ESD Protection |
These Devices are PbFree and are RoHS Compliant |
AECQ101 Qualified and PPAP Capable for SZNUP4114 |
Meets UL 94 V-0 |
SZ prefix for automotive and other applications requiring unique site and control change requirements |
Applications |
---|
LVDS |
HDMI |
End Products |
---|
USB 2.0 |
Display Port |
Description | NUP4114 |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 HDMI 1.3/1.4 USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.6 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
NUP4114UCLW1T2G, SC-88 6WI SNGL PBF | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Sub-1.0 Pf Esd Array/Reel |Onsemi NUP4114UCLW1T2G | Newark Electronics |
ESD Suppressor Diode Array Uni-Dir ±15kV@Air Gap/±8kV@Contact Disc 6-Pin SOT-363 (SC-88) T/R | Avnet America |
NUP4114UCLW1T2G, Quad Uni-Directional ESD Protection Array, 6-Pin SC-88 | ON Semiconductor NUP4114UCLW1T2G | RS Americas |
DIODE, ESD PROTECTION, 5.5V, SC-88 | element14 |
ESD Suppressor Diode Array Uni-Dir �15kV@Air Gap/�8kV@Contact Disc 6-Pin SOT-363 (SC-88) T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NUP4114UCLW1T2G?
Additional datasheets, footprints and schematics for NUP4114UCLW1T2G are listed on our Part Details page. You can also find images and similar parts to NUP4114UCLW1T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4114UCLW1T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4114UCLW1T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4114UCLW1T2G fall under?
The NUP4114UCLW1T2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP4114UCLW1T2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4114UCLW1T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4114UCLW1T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP4114UCLW1T2G have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NUP4114UCLW1T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4114UCLW1T2G often in real-time on the comparison pages.
What if I can't find stock of NUP4114UCLW1T2G?
You can fill out our help required form which you can use to request a quote for NUP4114UCLW1T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.