Status: | Active |
---|---|
Series: | NUP4004M5 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
8,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
213,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
213,000
in stock
|
Buy Now | |
element14
from US$0.47
|
8,405
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Protection for Four Lines in a Sinlge TSOP-5 Package |
Low Leakage Current |
Low Capacitance |
Provides ESD Protection for IEC61000-4-2, 15kV (Air) and 8 kV (Contact) |
Provides ESD Protection fpr JEDEC Stnadards JESD22, Machine Model = Class C and Human Body Model = 3B |
This is a Pb-Free Device |
Benefits |
---|
Board space savings and reduced component count |
Preserves battery life |
Allows for protection of higher speed datalines |
Protects against harsh ESD pulses |
Applications |
---|
LCD, Plasma TV Video Lines |
Computers, Printers, Set-Top Boxes, Medical Equipment, and Cell Phones |
End Products |
---|
Other Telephone Sets |
Description | NUP4004M5 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 23 |
V(BR) Min (V) | 7 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | TSOP-5 / SOT-23-5 |
5 Pin Bidirectional Quad Rohs Compliant: Yes |Onsemi NUP4004M5T1G | Newark Electronics |
ESD Suppressor TVS 30KV 5-Pin TSOP T/R | Avnet America |
DIODE, ESD PROTECTION, 11.3V, 5V, TSOP-5 | element14 |
NUP4004M5 Series 80 V 32 pF Bi-Directional Quad TVS Diode Array - TSOP-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NUP4004M5T1G?
Additional datasheets, footprints and schematics for NUP4004M5T1G are listed on our Part Details page. You can also find images and similar parts to NUP4004M5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4004M5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4004M5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4004M5T1G fall under?
The NUP4004M5T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP4004M5T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4004M5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4004M5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP4004M5T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for NUP4004M5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4004M5T1G often in real-time on the comparison pages.
What if I can't find stock of NUP4004M5T1G?
You can fill out our help required form which you can use to request a quote for NUP4004M5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.