NUP3105LT3G ESD Protection Diodes by ON Semiconductor

32V Dual Line CAN Bus Protector in SOT-23

Status: Active
Series: NUP3105L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SZ/NUP3105 has been designed to protect the CAN transceiver in 24 V designs typically found in commercial vehicles from ESD and other harmful surge protection events. This device provides bidirectional protection for each data line with a single SOT-23 package, giving the system designer a low cost option for improving system reliability and meeting stringent EMI requirements.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
24,785
in stock
Buy Now
Logo for element14
element14
from US$0.15
24,785
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.15
24,785
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

350 W Peak Power Dissipation per Line (8/20 µs Waveform)
Low Reverse Leakage Current (< 100 nA)
30 pF Overall Capacitance with Diode Capacitance Matching
IEC Compatibility: − IEC 61000−4−2 (ESD): Level 4 − IEC 61000−4−4 (EFT): 50 A – 5/50 ns − IEC 61000−4−5 (Lightning) 8.0 A (8/20 µs)
Flammability Rating UL 94 V−0
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant
Benefits
Ensures High Device Level Surge Survivability
Low Overall System Power Consumption
Helps Maintain Data Line Signal Integrity for HS/LS CAN
Ensures High Device Level Transient Survivability
Applications
24 V CAN & CAN-FD Automotive Networks
Automotive Gateways
Automotive Body Electronics
End Products
SDS and DeviceNet Industrial Control Networks
Automotive Electronic Control Units

Specifications

Description NUP3105L, 24 V CAN Bus Protector in SOT-23
Compliance Pb-free Halide free
Interface CAN
Number of Lines 2
Direction Bidirectional
C Max (pF) 30
V(BR) Min (V) 35.6
VRWM Max (V) 32
IR Max (µA) 0.1
PPK Max (W) 350
Package Type SOT-23-3

Alternative Descriptions

Esd Protection Device, 350 W, 66 V, 32 V, Sot-23, 3 Rohs Compliant: Yes |Onsemi NUP3105LT3G | Newark Electronics
DIODE, ESD PROTECTION, 32V, 30PF | element14
TVS DIODE 32V 66V SOT23-3 | Future Electronics
TVS Dual CAN Bus Protector 350W SOT23-3 | RS
ESD Suppressor TVS 30KV 3-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NUP3105LT3G?

Additional datasheets, footprints and schematics for NUP3105LT3G are listed on our Part Details page. You can also find images and similar parts to NUP3105LT3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NUP3105LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP3105LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NUP3105LT3G fall under?

The NUP3105LT3G is listed under Discrete & Power Modules > ESD Protection Diodes.

Can I view similar or alternative parts?

You can view similar parts to NUP3105LT3G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NUP3105LT3G you can contact the distributor directly for product support, shipping queries etc.

Is the NUP3105LT3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NUP3105LT3G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for NUP3105LT3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NUP3105LT3G often in real-time on the comparison pages.

What if I can't find stock of NUP3105LT3G?

You can fill out our help required form which you can use to request a quote for NUP3105LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay