Status: | Active |
---|---|
Series: | NUP2201 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,560
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
99,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
6,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,155
in stock
|
Buy Now | |
element14
from US$0.31
|
4,155
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,708
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now |
Low Capacitance (3pF Max between I/O lines) |
ESD Rating of Class 3B (exceeding 8kV) per Human Body Model and Class C (exceeding 400V) per Machine Model |
Protection for the following IEC Standards: IEC 61000-4-2 (ESD) 15 kV (air) 8 kV (contact) IEC 61000-4-4 (EFT) 40 A (5/50 ns) IEC 61000-4-5 (lighting) 23 A (8/20 micro s) |
UL Flammability Rating of 94 V-0 |
Applications |
---|
High Speed Communication Line Protection |
USB 1.1 and 2.0 Power and Data Line Protection |
End Products |
---|
Digital Video Interface (DVI) |
Monitors and Flat Panel Displays |
Description | NUP2201 |
---|---|
Compliance | Pb-free |
Interface | DVI USB 2.0 |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 3 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 5 |
PPK Max (W) | 300 |
Package Type | TSOP-6 |
NUP2201MR6 Series 6 V 500 W Unidirectional Zener Transient Voltage Suppressor | Future Electronics |
SMD TVS Array 2xUnip 500W 6V TSOP6 | Schukat Electronic |
Low Cap Diode-TVS Array, NUP2201MR6T1G | RS |
Transient Voltage Suppressor, Tvs, Unidirectional, 5 V, Tsop, 6, 6 V Rohs Compliant: Yes |Onsemi NUP2201MR6T1G | Newark Electronics |
ESD PROTECTION DEVICE, 5V, TSOP-6 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor Diode Arrays 20KV 6-Pin TSOP T/R | Avnet Silica |
NUP2201MR6T1G, Dual Uni-Directional TVS Diode Array, 500W, 6-Pin TSOP | ON Semiconductor NUP2201MR6T1G | RS Americas |
Where can I find additional details, specifications and documents for a NUP2201MR6T1G?
Additional datasheets, footprints and schematics for NUP2201MR6T1G are listed on our Part Details page. You can also find images and similar parts to NUP2201MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP2201MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP2201MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP2201MR6T1G fall under?
The NUP2201MR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP2201MR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP2201MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP2201MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP2201MR6T1G have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for NUP2201MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP2201MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP2201MR6T1G?
You can fill out our help required form which you can use to request a quote for NUP2201MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.