Status: | Active |
---|---|
Series: | NUP2115L |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
915
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
915
in stock
|
Buy Now | |
element14
from US$0.28
|
915
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | NUP2115L |
---|---|
Compliance | Pb-free Halide free |
Interface | Flexray |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 10 |
V(BR) Min (V) | 26.2 |
VRWM Max (V) | 24 |
IR Max (µA) | 0.1 |
PPK Max (W) | 200 |
Package Type | SOT-23-3 |
TVS DIODES | Farnell |
Diode, Esd Protection, 24V, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 24V, SOT-23 | element14 |
ESD Suppressor TVS 23KV 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUP2115LT1G?
Additional datasheets, footprints and schematics for NUP2115LT1G are listed on our Part Details page. You can also find images and similar parts to NUP2115LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP2115LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP2115LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP2115LT1G fall under?
The NUP2115LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP2115LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP2115LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP2115LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP2115LT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NUP2115LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP2115LT1G often in real-time on the comparison pages.
What if I can't find stock of NUP2115LT1G?
You can fill out our help required form which you can use to request a quote for NUP2115LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.