Status: | Active |
---|---|
Series: | NUP2105 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
3,930,000
in stock
|
Buy Now | |
element14
from US$0.18
|
110,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
91,077
in stock
|
Buy Now | |
Farnell
from US$0.17
|
88,215
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
45,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
30,300
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
17,992
in stock
|
Buy Now | |
Micros
from US$0.11
|
16,179
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
14,141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
330,000
in stock
|
Buy Now | |
RS
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SOT-23 pacakage allows two separate bi-directional configurations |
350 W Peak Power Dissipation per line (8x20 us waveform) |
Low reverse leakage current (< 100 nA) |
IEC-61000-4-2: Level 4 Compatible. |
IEC-61000-4-4: 5/50 ns 50 A Max. |
IEC-61000-4-5: 8.0 A (8x20 us) |
Applications |
---|
Automotive CAN Bus Line Protection |
Description | NUP2105 |
---|---|
Compliance | Pb-free Halide free |
Interface | CAN |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 30 |
V(BR) Min (V) | 26.2 |
VRWM Max (V) | 22 |
IR Max (µA) | 0.1 |
PPK Max (W) | 350 |
Package Type | SOT-23-3 |
NUP2105L Series 350 W Dual Line CAN Bus Protector ESD Protection Diode - SOT-23 | Future Electronics |
DIODE, TVS, ARRAY, 350W, 24V, SOT-23 | element14 |
Tvs Diode, Bidir, 44V, Sot-23 | Newark Electronics |
TVS Diode, Bidirectional, 24 V, 44 V, SOT-23, 3 Pins | Avnet Asia |
SMD TVS Array 2xBip 350W 26,2V SOT23 | Schukat Electronic |
Transient Voltage Suppressor NUP2105LT1G SOT23 | Micros |
onsemi ESD Protection Diode, SOT-23, 32V, 30kV | Distrelec |
Diode: TVS array | Transfer Multisort Elektronik |
CAN Bus Protector 27V, NUP2105LT1G | RS |
Dual Bi-Directional TVS Diode 350W 3-Pin SOT-23 | ON Semiconductor NUP2105LT1G | RS Americas |
Where can I find additional details, specifications and documents for a NUP2105LT1G?
Additional datasheets, footprints and schematics for NUP2105LT1G are listed on our Part Details page. You can also find images and similar parts to NUP2105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP2105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP2105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP2105LT1G fall under?
The NUP2105LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP2105LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP2105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP2105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP2105LT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for NUP2105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP2105LT1G often in real-time on the comparison pages.
What if I can't find stock of NUP2105LT1G?
You can fill out our help required form which you can use to request a quote for NUP2105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.