Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 8 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | DFN |
No. of Pins | 16Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 17pF |
Filter Terminals | SMD |
Filter Type | EMI RC |
Leakage Current Max | 100nA |
Voltage Rating | 5V |
EMI/RC FILTER, 8-CH, 50R, 17PF, DFN-16 | Farnell |
Where can I find additional details, specifications and documents for a NUF8600MNTXG?
Additional datasheets, footprints and schematics for NUF8600MNTXG are listed on our Part Details page. You can also find images and similar parts to NUF8600MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF8600MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF8600MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF8600MNTXG fall under?
The NUF8600MNTXG is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF8600MNTXG when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF8600MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NUF8600MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUF8600MNTXG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NUF8600MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF8600MNTXG often in real-time on the comparison pages.
What if I can't find stock of NUF8600MNTXG?
You can fill out our help required form which you can use to request a quote for NUF8600MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.