Status: | Active |
---|---|
Series: | NUF8401 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,763
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,763
in stock
|
Buy Now | |
element14
from US$0.42
|
3,763
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EMI Filtering and ESD Protection |
Integration of 40 Discrete Components |
Compliance with IEC61000-4-2 (Level 4) > 14.0 kV (Contact) |
DFN Package, 1.6 x 4.0 mm |
Moisture Sensitivity Level 1 |
ESD Ratings: Machine Model = C and Human Body Model = 3B |
This is a Pb-Free Device |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
End Products |
---|
Wireless Phones, Handheld Products, Notebook Computers, and LCD Displays |
Description | NUF8401 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 8 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 12 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-16 |
MISCELLANEOUS MOSFETS | Farnell |
Emi Filter, Dfn-16 | Newark Electronics |
EMI FILTER, DFN-16 | element14 |
NUF8401 Series 8 V 12 pF 8 Line EMI Filter w/ ESD Protection - DFN-16 | Future Electronics |
EMI Filter 800MHz to 2200MHz 25dB Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUF8401MNT4G?
Additional datasheets, footprints and schematics for NUF8401MNT4G are listed on our Part Details page. You can also find images and similar parts to NUF8401MNT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF8401MNT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF8401MNT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF8401MNT4G fall under?
The NUF8401MNT4G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF8401MNT4G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF8401MNT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF8401MNT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF8401MNT4G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NUF8401MNT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF8401MNT4G often in real-time on the comparison pages.
What if I can't find stock of NUF8401MNT4G?
You can fill out our help required form which you can use to request a quote for NUF8401MNT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.