Status: | Active |
---|---|
Series: | NUF6010 |
RoHS: | Compliant |
Prices starting from US$0.14
EMI Filtering and ESD Protection |
Integration of 30 Discrete Components |
UDFN Package, 1.2 x 2.5 mm |
Moisture Sensitivity Level 1 |
ESD Ratings: IEC61000-4-2 (Level 4), Machine Model = C, Human Body Model = 3B |
This is a Pb-Free Device |
Benefits |
---|
Reduces EMI/RFI Emissions on a Data Line |
Integration Solution Offers Cost and Space Savings in UDFN Package |
Low Profile Package; Typical Height of 0.5 mm |
Excellent S21 Characteristics with very Low Parasitic Inductances |
Design-Friendly and Easy-to-Use Pin Configurations, Particularly for Portable Electronics |
Integrated Solution Improves System Reliability |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
Bottom Connector Interface for Mobile Handsets |
LCD Display Interface in Mobile Handsets |
End Products |
---|
Keypad Interface and Protection for Portable Electronics |
Notebook Computers and Digital Cameras |
Camera Display Interface in Mobile Handsets |
Description | NUF6010 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 6 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 7 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 5 |
Package Type | UDFN-12 |
Ic,emi Filter,llcc,12Pin,plastic |Onsemi NUF6010MUT2G | Newark Electronics |
6 Channel 100 O 8 V 7 pF Integrated ESD Protected EMI Filter - UDFN-12 | Future Electronics |
EMI Filter 800MHz to 3000MHz 20dB Flat Style SMD T/R | Avnet America |
EMI/RC FILTER, 6 LINE, 100R, 7PF, UDFN12 | element14 |
Where can I find additional details, specifications and documents for a NUF6010MUT2G?
Additional datasheets, footprints and schematics for NUF6010MUT2G are listed on our Part Details page. You can also find images and similar parts to NUF6010MUT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF6010MUT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF6010MUT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF6010MUT2G fall under?
The NUF6010MUT2G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF6010MUT2G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF6010MUT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF6010MUT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF6010MUT2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NUF6010MUT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF6010MUT2G often in real-time on the comparison pages.
What if I can't find stock of NUF6010MUT2G?
You can fill out our help required form which you can use to request a quote for NUF6010MUT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.