Status: | Active |
---|---|
Series: | NUF4401MN |
RoHS: | Compliant |
Provides EMI Filtering and ESD Protection |
Integration of 12 Discretes |
Compliance with IEC61000-4-2 (Level 4)8 kV (Contact)15 kV (Air) |
DFN8, 2x2 mm Package |
Moisture Sensitivity Level 1 |
ESD Ratings: Machine Model = C and Human Body Model = 3B |
Applications |
---|
EMI Filtering and ESD Protection on a Data Line |
Handheld Products |
LCD Displays |
End Products |
---|
Wireless Phones |
Notebook Computers |
Description | NUF4401MN |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 4 |
Filter Type | R-C |
R Typ (Ω) | 200 |
C Typ (pF) | 15 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-8 |
Emi Filter W/Esd, 4 Line, 15Pf, Dfn-8 | Newark Electronics |
EMI Filter 900MHz to 2400MHz 25dB Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUF4401MNT1G?
Additional datasheets, footprints and schematics for NUF4401MNT1G are listed on our Part Details page. You can also find images and similar parts to NUF4401MNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF4401MNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF4401MNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF4401MNT1G fall under?
The NUF4401MNT1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF4401MNT1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF4401MNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF4401MNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF4401MNT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NUF4401MNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF4401MNT1G often in real-time on the comparison pages.
What if I can't find stock of NUF4401MNT1G?
You can fill out our help required form which you can use to request a quote for NUF4401MNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.