Status: | Active |
---|---|
Series: | NUF4220 |
RoHS: | Compliant |
Prices starting from US$0.37
Provides EMI Filtering and ESD Protection |
Integration of 20 Discretes |
Compliance with IEC61000-4-2 (level 4) 18 kV(Contact) |
DFN8, 2x2 mm Package |
Moisture Sensitivity Level 1 |
ESD Ratings: Machine Model = C and Human Body Model = 3B |
Excellent Line Efficiency with Low Line Resistance < 1.1 Ω max |
This is a Pb-Free Device |
Applications |
---|
Headsets, MP3s, and PDAs |
End Products |
---|
Digital Cameras, Portable DVDs, and Handfree Interface |
Description | NUF4220 |
---|---|
Compliance | Pb-free Halide free |
Interface | Audio |
Number of Lines | 4 |
Filter Type | L-C |
R Typ (Ω) | 0.85 |
C Typ (pF) | 205 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-8 |
Ic,emi Filter,llcc,8Pin,plastic |Onsemi NUF4220MNT1G | Newark Electronics |
NUF4220 Series 8 V 4 Line Audio EMI Filter with ESD Protection - DFN8 | Future Electronics |
EMI Filter 800MHz to 5000MHz 30dB Flat Style SMD T/R | Avnet America |
EMI FILTER W/ESD PROTECTION, 4LINE, DFN | element14 |
Where can I find additional details, specifications and documents for a NUF4220MNT1G?
Additional datasheets, footprints and schematics for NUF4220MNT1G are listed on our Part Details page. You can also find images and similar parts to NUF4220MNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF4220MNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF4220MNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF4220MNT1G fall under?
The NUF4220MNT1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF4220MNT1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF4220MNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF4220MNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF4220MNT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NUF4220MNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF4220MNT1G often in real-time on the comparison pages.
What if I can't find stock of NUF4220MNT1G?
You can fill out our help required form which you can use to request a quote for NUF4220MNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.