Status: | Active |
---|---|
Series: | NUF4001MU |
RoHS: | Compliant |
Prices starting from US$0.13
EMI Filtering and ESD Protection |
Integration of 20 Discrete Components |
UDFN Package, 1.2 x 1.8 mm |
Moisture Sensitivity Level 1 |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
Compliance with IEC61000-4-2 (Level 4) > 14 kV (Contact) |
This is a Pb-Free Device |
Benefits |
---|
Reduces EMI/RFI Emissions on a Data Line |
Integration Solution Offers Cost and Space Savings in UDFN Package and System Reliability |
Low Profile Package; Typical Height of 0.5 mm |
Design-Friendly and Easy-to-Use Pin Configurations, Particulaly for Portable Electronics |
Reduces Parasitic Inductances Which Offer a More Ideal Low Pass Filter Response |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
Bottom Connector Interface for Mobile Handsets |
Camera Display Interface in Mobile Handsets |
End Products |
---|
Keypad Interface and Protection for Portable Electronics |
LCD Display Interface in Mobile Handsets |
Notebook Computers, Mobile Handsets, and Digital Cameras |
Description | NUF4001MU |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 4 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 13 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | UDFN-8 |
Emi/Rc Filter, 4Line, 100R, 13Pf, Udfn-8 | Newark Electronics |
EMI/RC FILTER, 4LINE, 100R, 13PF, UDFN-8 | element14 |
EMI Filter 800MHz to 5000MHz 25dB Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a NUF4001MUT2G?
Additional datasheets, footprints and schematics for NUF4001MUT2G are listed on our Part Details page. You can also find images and similar parts to NUF4001MUT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF4001MUT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF4001MUT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF4001MUT2G fall under?
The NUF4001MUT2G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF4001MUT2G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF4001MUT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF4001MUT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF4001MUT2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NUF4001MUT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF4001MUT2G often in real-time on the comparison pages.
What if I can't find stock of NUF4001MUT2G?
You can fill out our help required form which you can use to request a quote for NUF4001MUT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.