Status: | Active |
---|---|
Series: | NUF2101 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
200
in stock
|
Buy Now | |
Farnell
from US$0.22
|
141,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,970
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Provides USB Line Termination, Filtering and ESD Protection |
Single IC Offers Cost Savings by Replacing 4 Resistors, 2 Capacitors, and 5 TVs Diodes |
EMI Filtering Prevents Noise from Entering/Leaving the System |
IEC61000-4-2 ESD Protection for USB Port |
ESD Ratings: Machine Model=C, Human Body Model=3B |
Pb-Free Package is available |
Applications |
---|
USB Hubs and Computer Motherboards |
Description | NUF2101 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 3 |
Filter Type | R-C |
R Typ (Ω) | 30 |
C Typ (pF) | 55 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5.25 |
Package Type | TSOP-6 |
MISCELLANEOUS MOSFETS | Farnell |
NUF2101MT1G, MI TSOP6 USB DWNSTRM FLTR | RS |
EMI Filter Gull Wing SMD T/R | EBV Elektronik |
Ic,emi Filter,tsop,6Pin,plastic Rohs Compliant: Yes |Onsemi NUF2101MT1G | Newark Electronics |
NUF2101 Series USB 1.1 DownStream EMI Filter w/ ESD Protection - TSOP-6 | Future Electronics |
ESD Protection Diode 3.1mm Length, 5.25 V, 225 mW | ON Semiconductor NUF2101MT1G | RS Americas |
USB FILTER W/ ESD PROTEC, R-C, TSOP-6 | element14 |
Where can I find additional details, specifications and documents for a NUF2101MT1G?
Additional datasheets, footprints and schematics for NUF2101MT1G are listed on our Part Details page. You can also find images and similar parts to NUF2101MT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF2101MT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF2101MT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF2101MT1G fall under?
The NUF2101MT1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF2101MT1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF2101MT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF2101MT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF2101MT1G have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for NUF2101MT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF2101MT1G often in real-time on the comparison pages.
What if I can't find stock of NUF2101MT1G?
You can fill out our help required form which you can use to request a quote for NUF2101MT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.