Status: | Active |
---|---|
Series: | NUF2042XV6 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
18,650
in stock
|
Buy Now | |
element14
from US$0.48
|
11,637
in stock
|
Buy Now | |
Farnell
from US$0.24
|
11,472
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
3,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
114
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Provides USB Line Termination, Filtering and ESD Protection |
Single IC Offers Cost Savings |
Bidirectional EMI Filtering Prevents Noise from Entering/Leaving the System |
Compliance with IEC61000-4-2 (Level 4), 8 kV (Contact) and 15 kV (Air) |
ESD Ratings: Machine Model=C and Human Body Model=3B |
These are Pb-Free devices |
Applications |
---|
USB Hubs |
Description | NUF2042XV6 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 3 |
Filter Type | R-C |
R Typ (Ω) | 22 |
C Typ (pF) | 42 |
IR Max (µA) | 0.01 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 5.25 |
Package Type | SOT-563 |
NUF2042XV6T1G, USB UPSTR FTR IN SOT-563 | RS |
EMI FILTER W/ESD PROTECTION, SOT-563-6 | element14 |
NUF2042XV6 Series 8 V USB Upstream Terminator with ESD Protection - SOT-563 | Future Electronics |
onsemi EMI Filter, USB Upstream Terminator with ESD Protection, 22Ohm, -55 ... 125°C | Distrelec |
Emi Filter, Upstream Terminator With Esd Protection/Reel Rohs Compliant: Yes |Onsemi NUF2042XV6T1G | Newark Electronics |
Filter: digital | Transfer Multisort Elektronik |
EMI Filter Gull Wing SMD T/R | Avnet America |
ESD Protection Diode 1.7mm Length, 5.25 V, 225 mW | ON Semiconductor NUF2042XV6T1G | RS Americas |
Where can I find additional details, specifications and documents for a NUF2042XV6T1G?
Additional datasheets, footprints and schematics for NUF2042XV6T1G are listed on our Part Details page. You can also find images and similar parts to NUF2042XV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUF2042XV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUF2042XV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUF2042XV6T1G fall under?
The NUF2042XV6T1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to NUF2042XV6T1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUF2042XV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUF2042XV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUF2042XV6T1G have stock available?
Authorised distributors including RS, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for NUF2042XV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUF2042XV6T1G often in real-time on the comparison pages.
What if I can't find stock of NUF2042XV6T1G?
You can fill out our help required form which you can use to request a quote for NUF2042XV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.