Status: | Active |
---|---|
Series: | NUD4700 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,490
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
A Simple Two Terminal Device |
Automatically Resets Itself if the LED Heals Itself or is Replaced |
ON-State Voltage Typically 1 V |
OFF-State Current less than 250 µA |
This is a Pb-Free Device |
Applications |
---|
LEDs where Preventive Maintenance is Non Practical |
Crowbar Protection for Open Circuit Conditions |
LED Headlights |
End Products |
---|
LEDs with High Reliability Requirements |
Overvoltage Protection for Sensitive Circuits |
Description | NUD4700 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | - |
V(BR)DSS Min (V) | 5.5 |
ID Typ (A) | 0.0001 |
rDS(on) Max (mΩ) | - |
PD Max (W) | 1.56 |
Package Type | POWERMITE-2 |
NUD4700 Series 1 V 1.3 A Surface Mount LED Shunt - POWERMITE-2 | Future Electronics |
LED Shunt Auto-Reset 250uA POWERMITE | RS |
Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 Rohs Compliant: Yes |Onsemi NUD4700SNT1G | Newark Electronics |
Circuit Protection Misc LED Shunt Protector | Avnet America |
NUD4700SNT1G, Uni-Directional LED Shunt Protector, 1.56W, 2-Pin Powermite | ON Semiconductor NUD4700SNT1G | RS Americas |
LED SHUNT PROTECTOR, 1.2V | element14 |
Where can I find additional details, specifications and documents for a NUD4700SNT1G?
Additional datasheets, footprints and schematics for NUD4700SNT1G are listed on our Part Details page. You can also find images and similar parts to NUD4700SNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUD4700SNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUD4700SNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUD4700SNT1G fall under?
The NUD4700SNT1G is listed under Discrete & Power Modules > Protected MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NUD4700SNT1G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUD4700SNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUD4700SNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUD4700SNT1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NUD4700SNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUD4700SNT1G often in real-time on the comparison pages.
What if I can't find stock of NUD4700SNT1G?
You can fill out our help required form which you can use to request a quote for NUD4700SNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.