Status: | Active |
---|---|
Series: | NUD3160 |
RoHS: | Compliant |
Provides Robust Interface between DC Relay Coils and Sensitive Logic |
Capable of Driving Relay Coils Rated up to 150 mA at 12 V, 24 V or 48 V |
Replaces 3 or 4 Discrete Components for Lower Cost |
Internal Zener Eliminates Need for Free-Wheeling Diode |
Meets Load Dump and other Automotive Specs |
Applications |
---|
Drives Window, Latch, Door, and Antenna Relays |
Industrial Equipment |
End Products |
---|
Automobiles |
Description | NUD3160, Dual |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 2 |
VCC Max (V) | 60 |
V(BR)GSS Max (V) | 12 |
V(BR)DSS Max (V) | 60 |
ID Max (A) | 0.15 |
rDS(on) Max (Ω) | 1.8 |
Tj Max (°C) | 150 |
Package Type | SC-74 |
RELAY/LOAD DRIVER, 60V, SC-74-6 | element14 |
60V Inductive Load Driver, NUD3160DMT1G | RS |
Inductive Load Driver 2 Channel 200Ma Sc-74-6 | Newark Electronics |
60V Inductive Load Driver, NUD3160DMT1G | ON Semiconductor NUD3160DMT1G | RS Americas |
Where can I find additional details, specifications and documents for a NUD3160DMT1G?
Additional datasheets, footprints and schematics for NUD3160DMT1G are listed on our Part Details page. You can also find images and similar parts to NUD3160DMT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUD3160DMT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUD3160DMT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUD3160DMT1G fall under?
The NUD3160DMT1G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NUD3160DMT1G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUD3160DMT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUD3160DMT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUD3160DMT1G have stock available?
Authorised distributors including element14, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for NUD3160DMT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUD3160DMT1G often in real-time on the comparison pages.
What if I can't find stock of NUD3160DMT1G?
You can fill out our help required form which you can use to request a quote for NUD3160DMT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.