Status: | Unknown |
---|---|
Series: | NUD3112 |
RoHS: | Compliant |
Provides a Robust Driver Interface Between D.C. Relay Coil and Sensitive Logic Circuits |
Optimized to Switch Relays of 12 V Rail |
Capable of Driving Relay Coils Rated up to 6.0 W at 12 V |
Internal Zener Eliminates the Need of Free-Wheeling Diode |
Internal Zener Clamp Routes Induced Current to Ground for Quieter Systems Operation |
Low VDS(ON) Reduces System Current Drain |
Applications |
---|
Telecom: Line Cards, Modems, Answering Machines, FAX |
Industrial:Small Appliances, Security Systems, Automated Test Equipment, Garage Door Openers |
End Products |
---|
Consumer: TVs and VCRs, Stereo Receivers, CD Players, Cassette |
Computers and Office: Photocopiers, Printers, Desktop Computers |
Compliance | Pb-free Halide free |
---|
Relay/Inductive Driver 400Ma Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NUD3112LT1G?
Additional datasheets, footprints and schematics for NUD3112LT1G are listed on our Part Details page. You can also find images and similar parts to NUD3112LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUD3112LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUD3112LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUD3112LT1G fall under?
The NUD3112LT1G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NUD3112LT1G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUD3112LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUD3112LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUD3112LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for NUD3112LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUD3112LT1G often in real-time on the comparison pages.
What if I can't find stock of NUD3112LT1G?
You can fill out our help required form which you can use to request a quote for NUD3112LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.