Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 400mA |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Driver Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Relay/Inductive Driver 400Ma Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NUD3105LT1G?
Additional datasheets, footprints and schematics for NUD3105LT1G are listed on our Part Details page. You can also find images and similar parts to NUD3105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUD3105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUD3105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUD3105LT1G fall under?
The NUD3105LT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NUD3105LT1G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUD3105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUD3105LT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUD3105LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NUD3105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUD3105LT1G often in real-time on the comparison pages.
What if I can't find stock of NUD3105LT1G?
You can fill out our help required form which you can use to request a quote for NUD3105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.