Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.17
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
178
in stock
|
Buy Now | |
Distrelec
from US$20.26
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$14.67
|
90
in stock
|
Buy Now | |
element14
from US$14.58
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.75
|
20
in stock
|
Buy Now | |
Avnet Asia
-
|
2
in stock
|
Buy Now | |
Future Electronics
from US$18.87
|
-
|
Buy Now | |
Avnet America
from US$15.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | STM32L073RZ |
Kit Contents | Dev Board STM32L073RZ |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 32MHz MCU ST-LINK/V2-1 Debugger/Programmer Nano Extension IAR/Keil/GCC IDE Support USB/Ext Power |
ST STM32 Nucleo Board 192KB 20KB | Distrelec |
Development Board, 32Bit, Arm Cortex-M0+ | Newark Electronics |
DEV BOARD, NUCLEO-32 MCU | element14 |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32 NUCLEO EVB WITH STM32F073RZ MCU | Avnet Asia |
STM32 Nucleo-64 Development Board w/ STM32L073RZT6 Microcontroller | Future Electronics |
Where can I find additional details, specifications and documents for a NUCLEO-L073RZ?
Additional datasheets, footprints and schematics for NUCLEO-L073RZ are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L073RZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L073RZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L073RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L073RZ fall under?
The NUCLEO-L073RZ is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L073RZ when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L073RZ you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L073RZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L073RZ have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for NUCLEO-L073RZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L073RZ often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L073RZ?
You can fill out our help required form which you can use to request a quote for NUCLEO-L073RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.