Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.40
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L0 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32L010RBT6 |
Kit Contents | Nucleo-64 Dev Board STM32L010RBT6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV BOARD, 32BIT ARM CORTEX-M0MCU | element14 |
Development Board, 32Bit, Arm Cortex-M0 | Newark Electronics |
STM32 Nucleo expansion board - 64 | RS |
STM32F756ZGT6 Ultra-Low-Power Value Line MCU Arm Cortex-M0+ Core Nucleo-64 Board | Future Electronics |
STM32L010 Nucleo-64 Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L010RB?
Additional datasheets, footprints and schematics for NUCLEO-L010RB are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L010RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L010RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L010RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L010RB fall under?
The NUCLEO-L010RB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L010RB when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L010RB you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L010RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L010RB have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for NUCLEO-L010RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L010RB often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L010RB?
You can fill out our help required form which you can use to request a quote for NUCLEO-L010RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.