Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F756ZGT6 |
Kit Contents | Nucleo-144 Dev Board STM32F756ZGT6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
STM32 Nucleo expansion board - 144 | RS |
Dev Board, 32Bit Arm Cortex-M7 Mcu | Newark Electronics |
STM32F756 Nucleo-144 Microcontroller Development Board | Avnet America |
DEV BOARD, 32BIT ARM CORTEX-M7 MCU | element14 |
Where can I find additional details, specifications and documents for a NUCLEO-F756ZG?
Additional datasheets, footprints and schematics for NUCLEO-F756ZG are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F756ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F756ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F756ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F756ZG fall under?
The NUCLEO-F756ZG is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F756ZG when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F756ZG you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F756ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F756ZG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NUCLEO-F756ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F756ZG often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F756ZG?
You can fill out our help required form which you can use to request a quote for NUCLEO-F756ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.