Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F746xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F746ZG |
Kit Contents | Dev Board STM32F746ZG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 216MHz MCU ST-LINK/V2-1 Debugger/Programmer UNO Extension IAR/Keil/GCC IDE Support USB/Ext Power |
ST NUCLEO-F746ZG Nucleo Development Board STM32F7 Series Arduino Compatible | Rapid Electronics |
STM32F746ZG Nucleo-144 Microcontroller Development Board | Avnet America |
DEV BOARD, ARDUINO/MBED NUCLEO | element14 |
Dev Board, Arduino/Mbed Nucleo | Newark Electronics |
Where can I find additional details, specifications and documents for a NUCLEO-F746ZG?
Additional datasheets, footprints and schematics for NUCLEO-F746ZG are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F746ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F746ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F746ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F746ZG fall under?
The NUCLEO-F746ZG is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F746ZG when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F746ZG you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F746ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F746ZG have stock available?
Authorised distributors including Rapid Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NUCLEO-F746ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F746ZG often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F746ZG?
You can fill out our help required form which you can use to request a quote for NUCLEO-F746ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.