Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.54
|
957
in stock
|
Buy Now | |
element14
from US$11.92
|
1,209
in stock
|
Buy Now | |
Newark Electronics
from US$11.67
|
1,119
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
603
in stock
|
Buy Now | |
Distrelec
from US$16.63
|
259
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.28
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$15.05
|
15
in stock
|
Buy Now | |
Future Electronics
from US$10.78
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
49
in stock
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F3xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F303K8 |
Kit Contents | Dev Board STM32F303K8 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 72MHz MCU ST-LINK/V2-1 Debugger/Programmer Nano Extension IAP/Keil/GCC IDE Support USB/Ext Power |
DEV BOARD, NUCLEO-32 MCU | element14 |
Dev Board, Nucleo-32 Mcu | Newark Electronics |
ST STM32 Nucleo Board STM32F303K8 | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
ST NUCLEO-F303K8 Nucleo Development Board STM32F3 Series Arduino Compatible | Rapid Electronics |
STM32 Nucleo-32 Development Board w/ STM32F303K8T6 MCU (Supports Arduino) | Future Electronics |
STM32 Series Microcontroller Nucleo-32 Development Board | Avnet Silica |
Where can I find additional details, specifications and documents for a NUCLEO-F303K8?
Additional datasheets, footprints and schematics for NUCLEO-F303K8 are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F303K8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F303K8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F303K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F303K8 fall under?
The NUCLEO-F303K8 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F303K8 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F303K8 you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F303K8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F303K8 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for NUCLEO-F303K8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F303K8 often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F303K8?
You can fill out our help required form which you can use to request a quote for NUCLEO-F303K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.