Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.71
|
481
in stock
|
Buy Now | |
element14
from US$11.54
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$11.85
|
484
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
164
in stock
|
Buy Now | |
Distrelec
from US$12.39
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.16
|
11
in stock
|
Buy Now | |
Future Electronics
from US$10.78
|
-
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F091RC |
Kit Contents | Dev Board STM32F091RC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32 CPU Mbed Enabled On-board Debugger/Programmer Uno/Morpho Extension USB/VBUS/External Power |
DEV BOARD, STM32 NUCLEO | element14 |
Dev Board, 32Bit, Arm Cortex-M0 | Newark Electronics |
ST STM32 Nucleo Board STM32F091RCT6 | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
Development Board for the STM32F091RC 16/32 Bit Microcontroller | Future Electronics |
STM32 Nucleo Development Board with STM32F091RCT6 MCU | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-F091RC?
Additional datasheets, footprints and schematics for NUCLEO-F091RC are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F091RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F091RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F091RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F091RC fall under?
The NUCLEO-F091RC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F091RC when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F091RC you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F091RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F091RC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for NUCLEO-F091RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F091RC often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F091RC?
You can fill out our help required form which you can use to request a quote for NUCLEO-F091RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.