Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.53
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$9.98
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$14.29
|
38
in stock
|
Buy Now | |
element14
from US$11.75
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.36
|
5
in stock
|
Buy Now | |
Future Electronics
from US$14.99
|
-
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F031K6 |
Kit Contents | Dev Board STM32F031K6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 48MHz MCU ST-LINK/V2-1 Debugger/Programmer Nano Extension IAP/Keil/GCC IDE Support USB/Ext Power |
Dev Board, Nucleo-32 Mcu | Newark Electronics |
DEV BOARD, NUCLEO-32 MCU | element14 |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32 Nucleo-32 Development Board w/ STM32F031K6T6 MCU (Supports Arduino) | Future Electronics |
STM32 Series Microcontroller Nucleo-32 Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-F031K6?
Additional datasheets, footprints and schematics for NUCLEO-F031K6 are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F031K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F031K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F031K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F031K6 fall under?
The NUCLEO-F031K6 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F031K6 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F031K6 you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F031K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F031K6 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NUCLEO-F031K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F031K6 often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F031K6?
You can fill out our help required form which you can use to request a quote for NUCLEO-F031K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.