Status: | Active |
---|---|
Series: | NTZS3151P |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Farnell
from US$0.09
|
472,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,220
in stock
|
Buy Now | |
element14
from US$0.16
|
4,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low RDS(on) Improving System Effciency |
Low Threshold Voltage |
Small Footprint 1.6 x 1.6 mm |
RoHS Compliant |
Applications |
---|
Load/Power Switches |
Cell Phones |
PDAs |
End Products |
---|
Battery Management |
Digital Cameras |
Pagers |
Description | NTZS3151P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.9 |
PD Max (W) | 0.21 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 144 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 120 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.82 |
Qg Typ @ VGS = 10 V (nC) | 5.6 |
Ciss Typ (pF) | 458 |
Package Type | SOT-563 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, P Ch, -20V, -0.86A, Sot-563-6 | Newark Electronics |
MOSFET, P CH, -20V, -0.86A, SOT-563-6 | element14 |
Trans MOSFET P-CH 20V 0.86A 6-Pin SOT-563 T/R | Avnet Silica |
MOSFET P-Channel 20V 950mA Signal SOT563 | RS |
P-Channel 20 V 950 mA 150 mOhm Small Signal MOSFET SOT-563 | Future Electronics |
NTZS3151PT1G P-channel MOSFET Transistor, 0.95 A, 20 V, 6-Pin SOT-563 | ON Semiconductor NTZS3151PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTZS3151PT1G?
Additional datasheets, footprints and schematics for NTZS3151PT1G are listed on our Part Details page. You can also find images and similar parts to NTZS3151PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTZS3151PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTZS3151PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTZS3151PT1G fall under?
The NTZS3151PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTZS3151PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTZS3151PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTZS3151PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTZS3151PT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Avnet Silica have stock available or on a lead time for NTZS3151PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTZS3151PT1G often in real-time on the comparison pages.
What if I can't find stock of NTZS3151PT1G?
You can fill out our help required form which you can use to request a quote for NTZS3151PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.