Status: | Active |
---|---|
Series: | NTZD3155C |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
20,000
in stock
|
Buy Now | |
element14
from US$0.07
|
23,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,479
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) Performance |
High Efficiency System Performance |
Low Threshold Voltage |
ESD Protected Gate |
Small Footprint 1.6 x 1.6 mm |
RoHS Compliant |
Applications |
---|
DC-DC Conversion Circuits |
Single or Dual Cell Li-Ion Battery Operated Systems |
Cell Phones |
Digital Cameras |
End Products |
---|
Load/Power Switching with Level Shift |
High Speed Circuits |
MP3s |
PDAs |
Description | NTZD3155C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.54 |
PD Max (W) | 0.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 500.00, P: 600.00 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:400.00, P: 500.00 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.7 |
Qg Typ @ VGS = 10 V (nC) | 1.5 |
Ciss Typ (pF) | N: 80, P: 105 |
Package Type | SOT-563 |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET, N & P-CH, 20V, 0.54A, SOT-563 | element14 |
Mosfet, N & P-Ch, 20V, 0.54A, Sot-563 | Newark Electronics |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 20V 0.54A/0.43A 6-Pin SOT-563 T/R | Avnet Silica |
COMP SOT563 20V 540MA TR | Future Electronics |
Where can I find additional details, specifications and documents for a NTZD3155CT2G?
Additional datasheets, footprints and schematics for NTZD3155CT2G are listed on our Part Details page. You can also find images and similar parts to NTZD3155CT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTZD3155CT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTZD3155CT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTZD3155CT2G fall under?
The NTZD3155CT2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTZD3155CT2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTZD3155CT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTZD3155CT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTZD3155CT2G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for NTZD3155CT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTZD3155CT2G often in real-time on the comparison pages.
What if I can't find stock of NTZD3155CT2G?
You can fill out our help required form which you can use to request a quote for NTZD3155CT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.