Status: | Active |
---|---|
Series: | NTZD3152P |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
3,875
|
Buy Now | |
Farnell | US$0.09 |
36,000
|
Buy Now | |
Future Electronics | US$0.07 |
20,000
|
Buy Now | |
Newark Electronics | US$0.12 |
15,732
|
Buy Now | |
element14 | US$0.16 |
14,767
|
Buy Now | |
Avnet America | US$0.08 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
3,200
|
Buy Now | |
Chip One Stop | US$0.09 |
828
|
Buy Now | |
RS Americas | US$0.13 |
-
|
Buy Now | |
Avnet Asia | US$0.08 |
-
|
Buy Now |
Low RDS(on) Improving System Efficiency |
Low Threshold Voltage |
ESD Protected Gate |
Small Footprint 1.6 x 1.6 mm |
RoHS Compliant |
Applications |
---|
Load/Power Switches |
Battery Management |
Digital Cameras |
Pagers |
End Products |
---|
Power Supply Converter Circuits |
Cell Phones |
PDAs |
Description | NTZD3152P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.4 |
PD Max (W) | 0.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=600 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.5 |
Qg Typ @ VGS = 10 V (nC) | 1.7 |
Ciss Typ (pF) | 105 |
Package Type | SOT-563 |
MISCELLANEOUS MOSFETS | Farnell |
Dual P-Channel 20 V 500 mOhm 250 mW Small Signal MOSFET - SOT-563 | Future Electronics |
Mosfet, Dual P-Ch, -20V, -430A, Sot-563 | Newark Electronics |
MOSFET, DUAL P-CH, -20V, -430A, SOT-563 | element14 |
Transistor MOSFET Array Dual P-CH 20V 430mA 6-Pin SOT-563 T/R | Avnet America |
MOSFET Dual P-Ch 20V 430mA ESD SOT563 | RS |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
NTZD3152PT1G Dual P-channel MOSFET Transistor, 0.43 A, 20 V, 6-Pin SOT-563 | ON Semiconductor NTZD3152PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTZD3152PT1G?
Additional datasheets, footprints and schematics for NTZD3152PT1G are listed on our Part Details page. You can also find images and similar parts to NTZD3152PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTZD3152PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTZD3152PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTZD3152PT1G fall under?
The NTZD3152PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTZD3152PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTZD3152PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTZD3152PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTZD3152PT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NTZD3152PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTZD3152PT1G often in real-time on the comparison pages.
What if I can't find stock of NTZD3152PT1G?
You can fill out our help required form which you can use to request a quote for NTZD3152PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.