Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 220mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.75ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 125mW |
Transistor Case Style | SOT-963 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, Dual N-Ch, 20V, 0.22Ma, Sot-963 | Newark Electronics |
NTUD3174NZ Series 20 V 220 mA Dual N-Channel Small Signal Mosfet - SOT-963 | Future Electronics |
MOSFET Array Dual N-CH 20V 280mA 6-Pin SOT-963 T/R | Avnet America |
MOSFET, DUAL N-CH, 20V, 0.22MA, SOT-963 | element14 |
Where can I find additional details, specifications and documents for a NTUD3174NZT5G?
Additional datasheets, footprints and schematics for NTUD3174NZT5G are listed on our Part Details page. You can also find images and similar parts to NTUD3174NZT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTUD3174NZT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTUD3174NZT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTUD3174NZT5G fall under?
The NTUD3174NZT5G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTUD3174NZT5G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTUD3174NZT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTUD3174NZT5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTUD3174NZT5G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NTUD3174NZT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTUD3174NZT5G often in real-time on the comparison pages.
What if I can't find stock of NTUD3174NZT5G?
You can fill out our help required form which you can use to request a quote for NTUD3174NZT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.