NTTFS5C670NLTAG MOSFETs by ON Semiconductor

Single N-Channel Power MOSFET 60V, 70A, 6.5mΩ

Status: Active
Series: NTTFS5C670NL
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Power MOSFET 60V, 70A, 6.5mΩ, Single N-Channel

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
186
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
186
in stock
Buy Now
Logo for element14
element14
from US$1.19
186
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low RDS(on)
Low input capacitance
Small Footprint (3.3 x 3.3 mm)
RoHS Compliant
Benefits
Minimize conduction losses
Minimize switching losses
Compact Design
Applications
High performance DC-DC converters
AC-DC conversion syn. rectification
Netcom/Telecom
AC Adapter
End Products
Point of Load Modules
Motor Control
Server
Power tools

Specifications

Description NTTFS5C670NL, Power MOSFET 60V, 70A, 6.5 mOhm, Single N-Channel, u8FL, Logic Level
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 60
VGS Max (V) 20
VGS(th) Max (V) 2
ID Max (A) 70
PD Max (W) 63
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) 9.1
RDS(on) Max @ VGS = 10 V (mΩ) 6.5
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 20
Ciss Typ (pF) 1400
Package Type WDFN-8 / u8FL

Alternative Descriptions

Mosfet, N-Ch, Aec-Q101, 60V, 70A, Wdfn-8 | Newark Electronics
MOSFET, N-CH, AEC-Q101, 60V, 70A, WDFN-8 | element14
Trench-6 60 V Power MOSFET | Future Electronics
Trans MOSFET N-CH 60V 16A 8-Pin WDFN T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTTFS5C670NLTAG?

Additional datasheets, footprints and schematics for NTTFS5C670NLTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS5C670NLTAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTTFS5C670NLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS5C670NLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTTFS5C670NLTAG fall under?

The NTTFS5C670NLTAG is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to NTTFS5C670NLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS5C670NLTAG you can contact the distributor directly for product support, shipping queries etc.

Is the NTTFS5C670NLTAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NTTFS5C670NLTAG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTTFS5C670NLTAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTTFS5C670NLTAG often in real-time on the comparison pages.

What if I can't find stock of NTTFS5C670NLTAG?

You can fill out our help required form which you can use to request a quote for NTTFS5C670NLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay