Status: | Active |
---|---|
Series: | NTTFS5826NL |
RoHS: | Compliant |
Low QG(TOT) |
Low Capacitance |
Small Footprint (3.3 x 3.3 mm) |
Benefits |
---|
Minimize switching losses |
Minimize driver losses |
Compact Design |
Applications |
---|
Motor Driver |
Power Management |
End Products |
---|
Synchronous Rectification |
DC−DC Converters |
Description | NTTFS5826NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 20 |
PD Max (W) | 19 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 32 |
RDS(on) Max @ VGS = 10 V (mΩ) | 24 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 850 |
Package Type | WDFN-8 / u8FL |
NTTFS5826NLTAG N-channel MOSFET Transistor, 20 A, 60 V, 8-Pin WDFN | ON Semiconductor NTTFS5826NLTAG | RS Americas |
MOSFET, N-CH, 60V, 20A, WDFN-8 | element14 |
Power Mosfet 60V 20A 24 Mohm Single N-Channel U8Fl Logic Level/Reel Rohs Compliant: Yes |Onsemi NTTFS5826NLTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NTTFS5826NLTAG?
Additional datasheets, footprints and schematics for NTTFS5826NLTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS5826NLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS5826NLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS5826NLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS5826NLTAG fall under?
The NTTFS5826NLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS5826NLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS5826NLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS5826NLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS5826NLTAG have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NTTFS5826NLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS5826NLTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS5826NLTAG?
You can fill out our help required form which you can use to request a quote for NTTFS5826NLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.