Status: | Active |
---|---|
Series: | NTTFS4C13N |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
77
in stock
|
Buy Now | |
element14
from US$0.41
|
77
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) to Minimize Conduction Losses |
Low Capacitance to Minimize Driver Losses |
Optimized Gate Charge to Minimize Switching Losses |
RoHS Compliant |
Applications |
---|
CPU Power Delivery |
End Products |
---|
DC-DC Converters |
Description | NTTFS4C13N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.1 |
ID Max (A) | 38 |
PD Max (W) | 21.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 14 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9.4 |
Qg Typ @ VGS = 4.5 V (nC) | 8.7 |
Qg Typ @ VGS = 10 V (nC) | 3.7 |
Ciss Typ (pF) | 770 |
Package Type | WDFN-8 / u8FL |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 30V, 38A, Wdfn | Newark Electronics |
MOSFET, N-CH, 30V, 38A, WDFN | element14 |
MOSFET Pwr MOSFET 30V 38A 9.4mOhm SGL N-CH | Future Electronics |
Trans MOSFET N-CH 30V 11.7A 8-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTTFS4C13NTAG?
Additional datasheets, footprints and schematics for NTTFS4C13NTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS4C13NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS4C13NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS4C13NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS4C13NTAG fall under?
The NTTFS4C13NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS4C13NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS4C13NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS4C13NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS4C13NTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NTTFS4C13NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS4C13NTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS4C13NTAG?
You can fill out our help required form which you can use to request a quote for NTTFS4C13NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.