Status: | Active |
---|---|
Series: | NTTFS4C10N |
RoHS: | Compliant |
Prices starting from US$0.22
Low RDS(on) to Minimize Conduction Losses |
Low Capacitance to Minimize Driver Losses |
Optimized Gate Charge to Minimize Switching Losses |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
Notebook Battery Management |
End Products |
---|
Power Load Switch |
Description | NTTFS4C10N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.1 |
ID Max (A) | 44 |
PD Max (W) | 23.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 11 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.2 |
Ciss Typ (pF) | 993 |
Package Type | WDFN-8 / u8FL |
Trans MOSFET N-CH 30V 13.3A 8-Pin WDFN T/R | Avnet Asia |
Power Mosfet 30V 44A 7.4 Mohm Single N-Channel U8Fl/Reel Rohs Compliant: Yes |Onsemi NTTFS4C10NTAG | Newark Electronics |
N-Channel 30 V 7.4 mOhm 23.6 W Surface Mount Power Mosfet - WDFN-8 | Future Electronics |
MOSFET, N-CH, 30V, 44A, WDFN | element14 |
Where can I find additional details, specifications and documents for a NTTFS4C10NTAG?
Additional datasheets, footprints and schematics for NTTFS4C10NTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS4C10NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS4C10NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS4C10NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS4C10NTAG fall under?
The NTTFS4C10NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS4C10NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS4C10NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS4C10NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS4C10NTAG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NTTFS4C10NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS4C10NTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS4C10NTAG?
You can fill out our help required form which you can use to request a quote for NTTFS4C10NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.