Status: | Active |
---|---|
Series: | NTTFS4C02N |
RoHS: | Compliant |
Low RDS(on) to Minimize Conduction Losses |
Low Capacitance to Minimize Driver Losses |
Optimized Gate Charge to Minimize Switching Losses |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
Notebook Battery Management |
End Products |
---|
Power Load Switch |
Description | NTTFS4C02N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 170 |
PD Max (W) | 91 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.25 |
Qg Typ @ VGS = 4.5 V (nC) | 11.6 |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 2980 |
Package Type | WDFN-8 / u8FL |
NTTFS4C02N - Power MOSFET 30V | RS |
T6 30V Nch U8Fl/Reel Rohs Compliant: Yes |Onsemi NTTFS4C02NTAG | Newark Electronics |
Transistor MOSFET N-CH 30V 170A 8-Pin WDFN T/R | Avnet America |
MOSFET, N-CH, 30V, 170A, WDFN-8 | element14 |
Where can I find additional details, specifications and documents for a NTTFS4C02NTAG?
Additional datasheets, footprints and schematics for NTTFS4C02NTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS4C02NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS4C02NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS4C02NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS4C02NTAG fall under?
The NTTFS4C02NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS4C02NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS4C02NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS4C02NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS4C02NTAG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NTTFS4C02NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS4C02NTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS4C02NTAG?
You can fill out our help required form which you can use to request a quote for NTTFS4C02NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.