Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 2.2W |
Transistor Case Style | WDFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 30V, 18A, WDFN-8 | Farnell |
Mosfet, N-Ch, 30V, 18A, Wdfn-8 |Onsemi NTTFS4932NTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NTTFS4932NTAG?
Additional datasheets, footprints and schematics for NTTFS4932NTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS4932NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS4932NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS4932NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS4932NTAG fall under?
The NTTFS4932NTAG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTTFS4932NTAG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS4932NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS4932NTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTTFS4932NTAG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NTTFS4932NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS4932NTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS4932NTAG?
You can fill out our help required form which you can use to request a quote for NTTFS4932NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.