Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -22A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0049ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 4.9W |
Transistor Case Style | WDFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, P-CH, -20V, -22A, WDFN | element14 |
Where can I find additional details, specifications and documents for a NTTFS3A08PZTAG?
Additional datasheets, footprints and schematics for NTTFS3A08PZTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS3A08PZTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS3A08PZTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS3A08PZTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS3A08PZTAG fall under?
The NTTFS3A08PZTAG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTTFS3A08PZTAG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS3A08PZTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS3A08PZTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTTFS3A08PZTAG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NTTFS3A08PZTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS3A08PZTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS3A08PZTAG?
You can fill out our help required form which you can use to request a quote for NTTFS3A08PZTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.