Status: | Unknown |
---|---|
Series: | NTSV3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.18V |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | NTSV3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 120V, 30A, TO-220 | Farnell |
Diode, Schottky, Dual, 30A, 120V, To220 |Onsemi NTSV30120CTG | Newark Electronics |
Diode Schottky 120V 30A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
ON Semi NTSV30120CTG, Dual Schottky Diode, Common Cathode,120V 30A,4-Pin TO-220AB | ON Semiconductor NTSV30120CTG | RS Americas |
Where can I find additional details, specifications and documents for a NTSV30120CTG?
Additional datasheets, footprints and schematics for NTSV30120CTG are listed on our Part Details page. You can also find images and similar parts to NTSV30120CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSV30120CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSV30120CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSV30120CTG fall under?
The NTSV30120CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTSV30120CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSV30120CTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTSV30120CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTSV30120CTG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NTSV30120CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSV30120CTG often in real-time on the comparison pages.
What if I can't find stock of NTSV30120CTG?
You can fill out our help required form which you can use to request a quote for NTSV30120CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.