Status: | Unknown |
---|---|
Series: | NTST4 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 930mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Product Range | NTST4 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
40A, 120V LOW LEAKAGE TR | Farnell |
40A, 120V Low Leakage Tr |Onsemi NTST40H120ECTG | Newark Electronics |
Diode Schottky 120V 40A 3-Pin TO-220AB Tube | Avnet America |
Rectifier, Schottky, dual,120V,40A, TO220AB | ON Semiconductor NTST40H120ECTG | RS Americas |
Where can I find additional details, specifications and documents for a NTST40H120ECTG?
Additional datasheets, footprints and schematics for NTST40H120ECTG are listed on our Part Details page. You can also find images and similar parts to NTST40H120ECTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTST40H120ECTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTST40H120ECTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTST40H120ECTG fall under?
The NTST40H120ECTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTST40H120ECTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTST40H120ECTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTST40H120ECTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTST40H120ECTG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NTST40H120ECTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTST40H120ECTG often in real-time on the comparison pages.
What if I can't find stock of NTST40H120ECTG?
You can fill out our help required form which you can use to request a quote for NTST40H120ECTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.