Status: | Unknown |
---|---|
Series: | NTST3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.08V |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | NTST3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, DUAL, 30A, 120V, TO220 | Farnell |
ON Semi NTST30120CTG, Dual Schottky Diode, Common Cathode,120V 30A,4-Pin TO-220AB | ON Semiconductor NTST30120CTG | RS Americas |
Lvfr Dual 30A120Vto-220Ab/Tube |Onsemi NTST30120CTG | Newark Electronics |
Where can I find additional details, specifications and documents for a NTST30120CTG?
Additional datasheets, footprints and schematics for NTST30120CTG are listed on our Part Details page. You can also find images and similar parts to NTST30120CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTST30120CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTST30120CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTST30120CTG fall under?
The NTST30120CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTST30120CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTST30120CTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTST30120CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTST30120CTG have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for NTST30120CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTST30120CTG often in real-time on the comparison pages.
What if I can't find stock of NTST30120CTG?
You can fill out our help required form which you can use to request a quote for NTST30120CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.