Status: | Unknown |
---|---|
Series: | NTST2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | NTST2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, DUAL, 20A, 120V, TO220 | Farnell |
Diode, Schottky, Dual, 20A, 120V, To220 |Onsemi NTST20120CTG | Newark Electronics |
Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
ON Semi NTST20120CTG, Dual Schottky Diode, Common Cathode,120V 20A,4-Pin TO-220AB | ON Semiconductor NTST20120CTG | RS Americas |
Where can I find additional details, specifications and documents for a NTST20120CTG?
Additional datasheets, footprints and schematics for NTST20120CTG are listed on our Part Details page. You can also find images and similar parts to NTST20120CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTST20120CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTST20120CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTST20120CTG fall under?
The NTST20120CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTST20120CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTST20120CTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTST20120CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTST20120CTG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NTST20120CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTST20120CTG often in real-time on the comparison pages.
What if I can't find stock of NTST20120CTG?
You can fill out our help required form which you can use to request a quote for NTST20120CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.