Status: | Unknown |
---|---|
Series: | NTSJ3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 80V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 160A |
Operating Temperature Max | 150°C |
Product Range | NTSJ3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Diode, Schottky, Dual, 30A, 80V, To220 |Onsemi NTSJ30U80CTG | Newark Electronics |
Where can I find additional details, specifications and documents for a NTSJ30U80CTG?
Additional datasheets, footprints and schematics for NTSJ30U80CTG are listed on our Part Details page. You can also find images and similar parts to NTSJ30U80CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSJ30U80CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSJ30U80CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSJ30U80CTG fall under?
The NTSJ30U80CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTSJ30U80CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSJ30U80CTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTSJ30U80CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTSJ30U80CTG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NTSJ30U80CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSJ30U80CTG often in real-time on the comparison pages.
What if I can't find stock of NTSJ30U80CTG?
You can fill out our help required form which you can use to request a quote for NTSJ30U80CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.