Status: | Active |
---|---|
Series: | NTST30100CTG |
RoHS: | Compliant |
Fine Lithography Trenchbased Schottky Technology for Very Low Forward Voltage and Low Leakage |
Fast Switching with Exceptional Temperature Stability |
Low Power Loss and Lower Operating Temperature |
Higher Efficiency for Achieving Regulatory Compliance |
Low Thermal Resistance |
High Surge Capability |
PbFree and HalideFree Packages are Available |
Applications |
---|
Switching Power Supplies including Notebook / Netbook Adapters, ATX and Flat Panel Display |
Reverse Battery Protection |
High Frequency and DCDC Converters |
End Products |
---|
Freewheeling and ORing diodes |
Instrumentation |
Description | NTST30100CTG, D2PAK |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 100 |
VF Max (V) | 0.85 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 30 |
IFSM Max (A) | 160 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
ON Semiconductor, NTSB30100CTT4G | RS |
Rectifier Diode, Dual Common Cathode, 100 V, 15 A, To-263, 3, 850 Mv Rohs Compliant: Yes |Onsemi NTSB30100CTT4G | Newark Electronics |
DIODE, SCHOTTKY, 15A, 100V, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a NTSB30100CTT4G?
Additional datasheets, footprints and schematics for NTSB30100CTT4G are listed on our Part Details page. You can also find images and similar parts to NTSB30100CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSB30100CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSB30100CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSB30100CTT4G fall under?
The NTSB30100CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NTSB30100CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSB30100CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTSB30100CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTSB30100CTT4G have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTSB30100CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSB30100CTT4G often in real-time on the comparison pages.
What if I can't find stock of NTSB30100CTT4G?
You can fill out our help required form which you can use to request a quote for NTSB30100CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.