Status: | Unknown |
---|---|
Series: | NTSB2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-262 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 125°C |
Product Range | NTSB2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, DUAL, 20A, 120V, I2PAK | Farnell |
Diode Schottky 120V 20A 3-Pin(3+Tab) I2PAK Rail | Avnet America |
ON Semi NTSB20120CT-1G, Dual Schottky Diode, Common Cathode,120V 20A,4-Pin I2PAK | ON Semiconductor NTSB20120CT-1G | RS Americas |
Rectifier Diode, Dual Common Cathode, 120 V, 20 A, To-262, 3, 1.1 V Rohs Compliant: Yes |Onsemi NTSB20120CT-1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTSB20120CT-1G?
Additional datasheets, footprints and schematics for NTSB20120CT-1G are listed on our Part Details page. You can also find images and similar parts to NTSB20120CT-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSB20120CT-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSB20120CT-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSB20120CT-1G fall under?
The NTSB20120CT-1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTSB20120CT-1G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSB20120CT-1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTSB20120CT-1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTSB20120CT-1G have stock available?
Authorised distributors including Farnell, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for NTSB20120CT-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSB20120CT-1G often in real-time on the comparison pages.
What if I can't find stock of NTSB20120CT-1G?
You can fill out our help required form which you can use to request a quote for NTSB20120CT-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.