Status: | Active |
---|---|
Series: | NTS4173P |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,075
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
471,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
285,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
57,000
in stock
|
Buy Now | |
element14
from US$0.20
|
16,980
in stock
|
Buy Now | |
Farnell
from US$0.19
|
16,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,775
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
−30 V BVds, Low RDS(on) in SC−70 Package |
Low Threshold Voltage |
Fast Switching Speed |
Applications |
---|
Load Switch |
Power Switch |
Communication Equipment |
End Products |
---|
Low Current Inverter and DC−DC Converters |
Printers |
Description | NTS4173P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -1.3 |
PD Max (W) | 0.29 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 280 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 200 |
RDS(on) Max @ VGS = 10 V (mΩ) | 150 |
Qg Typ @ VGS = 4.5 V (nC) | 54 |
Qg Typ @ VGS = 10 V (nC) | 4.8 |
Ciss Typ (pF) | 430 |
Package Type | SC-70-3 / SOT-323-3 |
Trans MOSFET P-CH 30V 1.2A 3-Pin SC-70 T/R | Avnet America |
Pfet Sc70 30V 1.3A 150Moh Rohs Compliant: Yes |Onsemi NTS4173PT1G | Newark Electronics |
NTS4173P Series -30 V -1.2 A 290 mW SMT Power MOSFET - SC-70-3 | Future Electronics |
MOSFET, P-CH, -30V, -1.2A, SOT-323 | element14 |
MOSFET P-Channel 30V 1.3A SC70 | RS |
NTS4173PT1G P-channel MOSFET Transistor, 1.3 A, 30 V, 3-Pin SC-70 | ON Semiconductor NTS4173PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTS4173PT1G?
Additional datasheets, footprints and schematics for NTS4173PT1G are listed on our Part Details page. You can also find images and similar parts to NTS4173PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS4173PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS4173PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS4173PT1G fall under?
The NTS4173PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTS4173PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS4173PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS4173PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS4173PT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for NTS4173PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS4173PT1G often in real-time on the comparison pages.
What if I can't find stock of NTS4173PT1G?
You can fill out our help required form which you can use to request a quote for NTS4173PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.